EN
  • EN
  • DE

PEMI2STD/RT,115

Part No PEMI2STD/RT,115
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/23PF SMD / RC (Pi) EMI Filter 2nd Order Low Pass 2 Channel R = 100Ohms, C = 23pF (Total) SOT-665
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr NXP USA Inc.
Series PEMI2STD
Package Tape & Reel
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 100
Values R = 100Ohms, C = 23pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting Type Surface Mount
Package / Case SOT-665
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.024" (0.60mm)
Base Product Number PEMI2
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1346438-PEMI2STD/RT,115
Ultra Librarian 3D Model Ultra Librarian PEMI2STD/RT,115 CAD Model

Description

The PEMI2STD/RT,115 is a high-performance interface protection device from NXP Semiconductors, designed to safeguard sensitive electronic circuits from the damaging effects of Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and other voltage-induced transients. This component is particularly well-suited for applications that require robust protection in a compact form factor.

Key Features

  • ESD Protection: It offers excellent protection against ESD, exceeding the IEC 61000-4-2 standard for ESD immunity. This ensures that devices remain safe from sudden electrostatic discharges during handling and operation.
  • Low Capacitance: With its low loading capacitance, the PEMI2STD/RT,115 is ideal for protecting high-speed data lines without significantly degrading signal integrity. This makes it suitable for applications such as USB interfaces, Ethernet, and other high-speed communication ports.
  • Small Package: The ultra-small leadless package allows for space-saving PCB designs, which is critical in today's compact electronic devices. The size of the package also enables closer placement to the point of potential ESD ingress, enhancing the protective performance.
  • High Surge Capability: The device can withstand high surge currents, making it robust against transients such as EFTs, which can occur during power system switching or due to inductive load changes.

Applications

The PEMI2STD/RT,115 is versatile and can be employed in a wide range of applications. It is particularly useful in:

  • Mobile Devices
  • Portable Electronics
  • Computing Interfaces
  • Networking Equipment
  • Consumer Electronics

Technical Specifications

Some of the critical technical specifications of the PEMI2STD/RT,115 include:

  • Package: 6 leadless (1.45 x 1.0 x 0.5mm)
  • Working Voltage: 5.5V (maximum)
  • Clamping Voltage: Low to minimize stress on protected components
  • ESD Discharge Protection: >30kV (air and contact discharge)
  • Operating Temperature Range: -40°C to +125°C

With its robust protection features and small footprint, the PEMI2STD/RT,115 from NXP Semiconductors is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products.

You May Also Be Interested in

Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess