EN
  • EN
  • DE

PEMT1/DG

Part No PEMT1/DG
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer NXP
Win Source Part Number 346980-PEMT1/DG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PEMT1/DG CAD Model

Description

The NXP PEMT1/DG is a state-of-the-art, high-speed switching device designed to meet the rigorous demands of modern electronic circuits. This product is a testament to NXP's commitment to providing innovative semiconductor solutions that enhance the performance and efficiency of electronic systems.

Key Features

  • High-Speed Switching: The PEMT1/DG is optimized for high-speed switching applications, making it an ideal choice for signal processing and high-frequency operations.
  • Low Power Consumption: With its low power consumption, this device ensures energy efficiency, which is crucial for battery-powered applications and contributes to the overall reduction of system power requirements.
  • Small Package Design: The compact SOT-23 package of the PEMT1/DG allows for a minimal footprint on printed circuit boards (PCBs), providing more room for other components and enabling the design of smaller, more integrated electronic products.
  • High Reliability: NXP's commitment to quality ensures that the PEMT1/DG offers high reliability, withstanding the test of time and operating consistently under varying conditions.

Applications

The versatile nature of the PEMT1/DG makes it suitable for a wide range of applications, including but not limited to:

  • High-frequency signal switching
  • Portable and battery-powered devices
  • Logic level translation circuits
  • Telecommunication infrastructure
  • Computing and data processing

Technical Specifications

The NXP PEMT1/DG boasts impressive technical specifications that ensure its performance in various applications:

  • Package Type: SOT-23
  • Switching Speed: High-speed
  • Power Consumption: Low
  • Operating Temperature Range: Specified by manufacturer
  • Quality and Reliability: High

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit NXP's official website or contact their local NXP sales representative.

Conclusion

The NXP PEMT1/DG represents a blend of performance, efficiency, and reliability. It is an excellent choice for designers who are looking to enhance their electronic designs with a high-speed, low-power, and reliable switching solution. Its compact form factor and robust feature set make it a versatile component for a multitude of applications across various industries.

You May Also Be Interested in

TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633
Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Lowest to $2.0663
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0393 $57.9675
3,575+ $0.0323 $115.4725
5,560+ $0.0312 $173.4720
7,695+ $0.0300 $230.8500
10,000+ $0.0289 $289.0000
13,045+ $0.0266 $346.9970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,000 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess