EN
  • EN
  • DE

PESD12VS1ULD

Part No PESD12VS1ULD
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1324+/1
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 719899-PESD12VS1ULD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PESD12VS1ULD CAD Model

Description

Introducing the PESD12VS1ULD ESD Protection Diode from NXP Semiconductors

The PESD12VS1ULD is a state-of-the-art ESD protection diode designed by NXP Semiconductors, tailored to safeguard sensitive electronic components from the detrimental effects of Electrostatic Discharge (ESD). This robust device is ideal for high-speed data lines and general-purpose ESD protection, providing a safeguarding solution for a wide range of applications in the electronics industry.

Key Features

  • Low Clamping Voltage: The PESD12VS1ULD offers an exceptionally low clamping voltage, ensuring that even the most sensitive circuits remain well-protected against ESD strikes.
  • High ESD Protection Level: With an ESD protection level exceeding IEC 61000-4-2 (Level 4), this diode is capable of withstanding ESD discharges of up to ±30 kV (air and contact discharge), providing robust protection for your electronic devices.
  • Ultra-low Capacitance: The diode's ultra-low capacitance (
  • Single-line Protection: Designed for single-line protection, it is a versatile component that can be used in various circuit configurations.
  • Small Package Size: The PESD12VS1ULD comes in an ultra-small, leadless DFN1006-2 (SOD882) surface-mount package, making it suitable for space-constrained applications.

Applications

The PESD12VS1ULD from NXP is particularly well-suited for protecting high-speed data lines, including USB 2.0, HDMI, LVDS, and other serial and parallel interfaces that require minimal signal distortion. It is also commonly used in mobile phones, digital cameras, and other portable devices where space is at a premium and protection against ESD is critical for device longevity and reliability.

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability, and the PESD12VS1ULD is no exception. This ESD protection diode is manufactured to the highest standards, ensuring that it meets the rigorous demands of the modern electronics industry. By choosing the PESD12VS1ULD, designers and engineers can be confident in the continuous protection of their electronic products from the risks of ESD damage.

For those seeking a compact, high-performance ESD protection solution, the PESD12VS1ULD by NXP Semiconductors stands out as a superior choice, providing peace of mind with its exceptional protection capabilities.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1392 $50.1120
875+ $0.1143 $100.0125
1,360+ $0.1107 $150.5520
1,870+ $0.1071 $200.2770
2,415+ $0.1036 $250.1940
3,235+ $0.0928 $300.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess