EN
  • EN
  • DE

PESD15VS4UD

Part No PESD15VS4UD
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Quadruple ESD protection diode arrays in a SOT457 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236977-PESD15VS4UD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD15VS4UD CAD Model

Description

Product Overview: PESD15VS4UD - NXP Semiconductors

The PESD15VS4UD from NXP Semiconductors is a cutting-edge, ultra-low capacitance ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) threats. This robust component is an essential addition to any design where data integrity and component longevity are of paramount importance.

Key Features

  • Low Capacitance: The device boasts an ultra-low capacitance of just 0.8 pF, making it ideal for protecting high-speed interfaces without compromising signal integrity.
  • High ESD Protection: It offers superior ESD protection, capable of withstanding ESD discharges up to ±15 kV in accordance with the IEC 61000-4-2 standard, ensuring the safety of your sensitive electronic equipment.
  • Quad-Line Protection: The PESD15VS4UD provides protection for up to four data lines, making it a space-saving solution for multi-line applications.
  • Low Clamping Voltage: With a low clamping voltage, this device helps to reduce the stress on protected components during ESD events.
  • Small Package: Encased in a small SOT-457 (SC-74) surface-mount package, it allows for high-density PCB layouts and is suitable for use in compact electronic assemblies.

Applications

Due to its high-speed data line protection capabilities, the PESD15VS4UD is particularly well-suited for a variety of applications, such as:

  • USB 2.0 and 3.0 ports
  • HDMI and DisplayPort interfaces
  • LVDS, MIPI D-PHY, and other high-speed data lines
  • Mobile and portable devices
  • Networking and telecommunications equipment
  • Consumer electronics

Reliability and Compliance

NXP's commitment to quality ensures that the PESD15VS4UD meets the highest reliability standards. It is compliant with RoHS and Halogen-Free requirements, making it suitable for environmentally conscious applications. Furthermore, its compatibility with standard manufacturing processes makes it easy to integrate into your existing product designs without the need for specialized equipment or procedures.

With its combination of performance, protection, and practicality, the PESD15VS4UD from NXP Semiconductors is an exceptional choice for designers looking to enhance the ESD resilience of their high-speed data interfaces.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess