EN
  • EN
  • DE

PESD15VU1UT

Part No PESD15VU1UT
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Ultra low capacitance ESD protection diode in SOT23 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236979-PESD15VU1UT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD15VU1UT CAD Model

Description

Introducing the PESD15VU1UT ESD Protection Diode from NXP Semiconductors

The PESD15VU1UT is a state-of-the-art ESD protection diode designed by NXP Semiconductors, a leader in the industry known for their high-quality and reliable components. This robust diode is specifically engineered to safeguard sensitive electronic circuits against Electrostatic Discharge (ESD), which is a common yet potentially devastating occurrence that can damage electronic devices.

Key Features

  • High ESD Protection: The PESD15VU1UT offers exceptional protection against ESD, withstanding ESD discharges up to 15 kV (contact discharge) and 30 kV (air discharge) as per the IEC 61000-4-2 standard.
  • Ultra-low Clamping Voltage: This diode provides an ultra-low clamping voltage, which is crucial for the protection of modern, sensitive electronic components that can be easily damaged by high-voltage transients.
  • Low Capacitance: With a low loading capacitance, the PESD15VU1UT ensures signal integrity is maintained, making it ideal for high-speed data lines where preserving signal quality is paramount.
  • Single-Line Protection: Designed to protect one signal line, this diode is perfect for applications where board space is at a premium and only targeted protection is needed.
  • Small Package Size: The small SOD-523 package is perfect for space-constrained applications, allowing designers to include ESD protection without compromising on form factor.

Applications

The PESD15VU1UT is versatile and can be used in a wide range of applications. It's particularly well-suited for protecting:

  • USB interfaces
  • HDMI ports
  • Antenna terminals
  • Smartphone and tablet I/O ports
  • Other high-speed data lines in portable electronics

Reliability and Quality Assurance

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PESD15VU1UT is no exception, as it is manufactured using industry-leading processes and subjected to rigorous testing to ensure it meets the stringent requirements for ESD protection in sensitive electronics.

In summary, the PESD15VU1UT from NXP Semiconductors is an excellent choice for any design engineer looking to enhance the ESD resilience of their electronic products. With its high ESD protection level, ultra-low clamping voltage, and low capacitance, this diode will ensure that your electronic devices are shielded from the dangers of electrostatic discharge without compromising on performance or design flexibility.

You May Also Be Interested in

Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess