EN
  • EN
  • DE

PESD1CAN-UX

Part No PESD1CAN-UX
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 24VWM 50VC SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 2
STAND-OFF Voltage (Vwm) 24V (Max)
Minimum Breakdown Voltage 25.4V
Max Clamping Voltage 50V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 150W
Applications CAN
Capacitance @ Frequency 9.3pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 096264-PESD1CAN-UX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PESD1CAN-U
Introduction Date March 27, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PESD1CAN-UX CAD Model

Description

The PESD1CAN-UX from NXP Semiconductors is a state-of-the-art ESD protection device designed to safeguard the CAN (Controller Area Network) bus lines from electrostatic discharge (ESD) and other transient voltage spikes that are common in industrial, automotive, and consumer applications. This device is specifically tailored to provide high-level protection for the CAN transceiver, ensuring reliable communication in systems that are susceptible to electrical disturbances.

Key Features

  • ESD Protection: The PESD1CAN-UX is capable of withstanding ESD discharges up to ±30 kV, exceeding the IEC 61000-4-2 standard, which makes it an ideal choice for harsh electrical environments.
  • Low Clamping Voltage: It offers a low clamping voltage, which is crucial to protect sensitive CAN transceiver chipsets against transient voltages while maintaining signal integrity.
  • Low Capacitance: With a typical capacitance of only 1.5 pF, the device ensures minimal signal attenuation, which is essential for maintaining the integrity of high-speed data communication.
  • Bi-directional Protection: The PESD1CAN-UX provides bi-directional protection, safeguarding both lines of the CAN bus against transients.
  • Small Package: Available in a small SOT-23 package, the device saves valuable PCB space and is suitable for compact electronic assemblies.

Applications

  • Automotive networks including CAN and CAN-FD
  • Industrial control systems
  • Building automation
  • Medical equipment
  • Heavy machinery

The PESD1CAN-UX is an indispensable component for designers who are looking to enhance the reliability and robustness of their CAN bus systems. Its ability to protect against high ESD events and other transient voltages, without compromising signal quality or occupying excessive board space, makes it a smart choice for a wide range of applications that require stringent protection measures.

Ordering Information

The PESD1CAN-UX is available for order through NXP's network of distributors and resellers. For detailed product specifications, application notes, and ordering information, please visit the NXP Semiconductors official website or contact their sales and support team.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1165 $50.0950
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,865+ $0.0777 $300.3105
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess