EN
  • EN
  • DE
  • IT

PESD1L1N

Part No PESD1L1N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOD323
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 715741-PESD1L1N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PESD1L1N CAD Model

Description

NXP PESD1L1N ESD Protection Diode

The NXP PESD1L1N is a high-performance ElectroStatic Discharge (ESD) protection diode designed to safeguard sensitive electronic components from the potentially damaging effects of ESD. This discrete semiconductor product is part of NXP's extensive range of protection devices, which are engineered to ensure the reliability and longevity of electronic systems.

Key Features

  • Low Clamping Voltage: The PESD1L1N offers a low clamping voltage, which is crucial for protecting modern electronics with fine line geometries.
  • Low Capacitance: With a low capacitance design, this diode ensures that signal integrity is maintained, particularly important for high-speed data lines where excessive capacitance can degrade signal quality.
  • High ESD Protection: The device is capable of withstanding ESD discharges up to the maximum level specified in the IEC 61000-4-2 international standard, making it ideal for providing robust protection in a variety of applications.
  • Single-Line Protection: Designed to protect one signal line, the PESD1L1N is a versatile component that can be used in numerous circuit locations.
  • Leadless Ultra Small Package: The diode comes in an ultra-small DFN1006-2 (SOD882) leadless package, which helps in minimizing PCB space requirements.

Applications

The NXP PESD1L1N is suitable for a wide range of applications where ESD protection is critical. It is commonly used in:

  • Mobile Devices
  • Computers and Peripherals
  • Audio and Video Interfaces
  • USB 2.0 and 3.0 Ports
  • HDMI and DisplayPorts
  • Other High-Speed Data Interfaces

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The PESD1L1N ESD protection diode is no exception and is manufactured to the highest standards to ensure that it meets the stringent requirements of the electronics industry. With the PESD1L1N, designers can confidently integrate ESD protection into their systems, knowing that their products are safeguarded against the common and potentially catastrophic effects of electrostatic discharge.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess