EN
  • EN
  • DE

PESD24VS1ULD

Part No PESD24VS1ULD
Manufacturer NXP / Nexperia
Description Unidirectional ESD protection diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236989-PESD24VS1ULD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD24VS1ULD CAD Model

Description

Product Overview: PESD24VS1ULD - NXP

The PESD24VS1ULD from NXP Semiconductors is a cutting-edge ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) damage. This product is a part of NXP's extensive range of ESD protection devices, which are engineered to provide robust defense against the surges and spikes that can occur during the handling or operation of electronic equipment.

Key Features

  • Low Clamping Voltage: The PESD24VS1ULD offers a low clamping voltage, which is essential for protecting modern electronics with sensitive circuitry.
  • Ultra-low Capacitance: With an ultra-low capacitance design, this component ensures high-speed data lines are not adversely affected, maintaining signal integrity and reducing signal attenuation.
  • Single-Line Protection: This device is capable of protecting one data line, providing focused and efficient ESD defense.
  • High Surge Current Capability: The PESD24VS1ULD can withstand high surge currents, ensuring durability and longevity even under stressful conditions.
  • Small Package Size: The small SOD882 leadless package allows for space-saving PCB designs, making it ideal for compact electronic devices.

Applications

The PESD24VS1ULD is suitable for a wide range of applications where ESD protection is critical. It is commonly used in:

  • Mobile handsets and accessories
  • Portable electronics
  • Computers and peripherals
  • Data storage and transfer devices
  • Networking and telecommunications equipment

Performance and Quality

NXP's PESD24VS1ULD is manufactured to meet the highest industry standards for quality and reliability. It is designed to comply with the IEC 61000-4-2 standard, providing assurance of its ESD protective capabilities. With its robust design and performance features, the PESD24VS1ULD is an excellent choice for designers looking to enhance the ESD resilience of their electronic products.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and support documentation provided by NXP Semiconductors.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,200+ $0.0483 $57.9600
2,920+ $0.0397 $115.9240
4,505+ $0.0385 $173.4425
6,215+ $0.0372 $231.1980
8,040+ $0.0360 $289.4400
10,755+ $0.0323 $347.3865
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 1200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess