EN
  • EN
  • DE

UCC35706D

Part No UCC35706D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description HIGH - SPEED VOLTAGE MODE PULSE MODE WIDTH MODULATOR | IC REG CTRLR PWN VM 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 12V
Supply Voltage 8V ~ 15V
Duty Cycle 93%
Switching Frequency 1MHz
Fault Protection Current Limiting
Temperature Range - Operating -55°C ~ 150°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number UCC35706
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1276385-UCC35706D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC35706D CAD Model

Description

The UCC35706D from Texas Instruments is a high-performance, isolated dual-channel gate driver designed for use in a variety of power conversion applications. This integrated circuit is specifically engineered to drive power MOSFETs, IGBTs, and other high-power switching devices that require efficient and reliable gate control.

Key Features:

  • High Drive Capability: The UCC35706D can source and sink high peak current, enabling it to effectively turn on and off power transistors with minimal delay and maximum efficiency.
  • Isolated Dual Channels: It features two independent gate drive channels with 4A peak source and 4A peak sink current capability per channel, providing flexibility and support for half-bridge or full-bridge topologies.
  • Robust Isolation: The device includes robust 3kV RMS isolation between the input and output sides, ensuring safe operation and protecting the control side from high-voltage transients.
  • Wide Supply Voltage Range: The UCC35706D operates over a wide supply voltage range, accommodating various application requirements and ensuring compatibility with a range of power stages.
  • Under-Voltage Lockout: An under-voltage lockout feature ensures that the gate driver operates only when the supply voltage is within an acceptable range, enhancing system reliability.
  • Fast Propagation Delays: The device is designed with fast propagation delays and matched delay times, which are critical for high-frequency operation and synchronous switching applications.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Motor Drives
  • DC-DC Converters
  • Renewable Energy Systems
  • Uninterruptible Power Supplies (UPS)
  • Automotive Power Systems

The UCC35706D is available in a standard SOIC-16 package, making it easy to integrate into existing designs. Its combination of performance, isolation, and versatility makes it an ideal choice for engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7615 $52.3765
26+ $3.9069 $101.5794
40+ $3.7848 $151.3920
55+ $3.6627 $201.4485
71+ $3.5406 $251.3826
95+ $3.1744 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess