EN
  • EN
  • DE

TP3054BDW

Part No TP3054BDW
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type PCM, Filter
Data Interface Serial
Number of ADCs / DACs 1 / 1
Sigma Delta No
Operating Supply Voltage ±5V
Voltage - Supply, Digital ±5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1271697-TP3054BDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TP3054B
Introduction Date May 01, 1990
ECCN EAR99
Country of Origin Malaysia, Mexico, Taiwan
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TP3054BDW CAD Model

Description

The TP3054BDW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This IC is part of TI's extensive product line that caters to various applications across multiple sectors including telecommunications, consumer electronics, automotive, and industrial systems.

Key Features

  • Advanced Technology: The TP3054BDW is built using state-of-the-art technology, ensuring reliable performance and compatibility with modern electronic systems.
  • High Integration: This IC integrates multiple functions into a single chip, reducing the need for additional components and saving space on the printed circuit board (PCB).
  • Energy Efficient: Designed with power conservation in mind, the TP3054BDW operates with minimal power consumption, making it suitable for energy-sensitive applications.
  • Durability: Texas Instruments' commitment to quality means that the TP3054BDW is designed to withstand harsh conditions and maintain functionality over an extended period.

Applications

The TP3054BDW is versatile and can be used in a variety of applications, including:

  • Telecommunication systems
  • Data transmission devices
  • Signal processing units
  • Consumer electronics
  • Automotive electronics

Product Specifications

The TP3054BDW comes in a robust package that meets industry standards for performance and reliability. It is designed to be compatible with a wide range of other components and systems, making it a flexible choice for designers and engineers.

Conclusion

With its combination of advanced features, high integration, and energy efficiency, the TP3054BDW from Texas Instruments is an excellent choice for those looking to incorporate a reliable and high-performing IC into their electronic designs. Texas Instruments' reputation for quality and innovation ensures that the TP3054BDW will contribute to the performance and success of any product it is used in.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
Lowest to $5.4135
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
ams
Lowest to $3.2687
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess