EN
  • EN
  • DE

PESD24VU1UT

Part No PESD24VU1UT
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Ultra low capacitance ESD protection diode in SOT23 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236994-PESD24VU1UT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD24VU1UT CAD Model

Description

NXP PESD24VU1UT ESD Protection Diode

The NXP PESD24VU1UT is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines and other vulnerable circuits from the damaging effects of Electrostatic Discharge (ESD). This compact and efficient component is an essential addition to any design where data integrity and component longevity are of paramount importance.

Key Features

  • Ultra-Low Clamping Voltage: The device offers superior protection with an ultra-low clamping voltage, ensuring that sensitive components are shielded from ESD strikes that can exceed the thousands of volts range.
  • High ESD Protection Level: With its capability to withstand ESD discharges up to ±30 kV (contact discharge) and ±30 kV (air discharge) as per the IEC 61000-4-2 standard, the PESD24VU1UT is well-suited for high-reliability applications.
  • Low Capacitance: The diode features a low line capacitance of typically 0.8 pF, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • Single-Line Protection: This component is designed to protect one data line, offering a precise and targeted approach to ESD protection.
  • Small Package Size: Housed in a small SOD-962 package, the PESD24VU1UT is perfect for space-constrained applications, allowing for high-density board layouts.
  • RoHS Compliant: In compliance with environmental standards, the PESD24VU1UT is RoHS compliant, making it suitable for use in a wide range of consumer and industrial products.

Applications

The NXP PESD24VU1UT is versatile and can be used in various applications where ESD protection is critical. Some of the typical applications include:

  • USB 2.0 and 3.0 Power and Data Line Protection
  • HDMI, DisplayPort, and other high-speed data interfaces
  • Mobile Phones, Tablets, and Portable Electronics
  • Industrial Control Interfaces
  • Medical Equipment with Sensitive Data Lines

Overall, the NXP PESD24VU1UT is a robust solution for designers looking to enhance the ESD resilience of their electronic products. Its combination of high protection level, low capacitance, and compact form factor make it an excellent choice for safeguarding critical data lines in a wide array of applications.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 45 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess