EN
  • EN
  • DE

PESD5V0L4UW

Part No PESD5V0L4UW
Manufacturer NXP / Nexperia
Description Low capacitance quadruple ESD protection array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237033-PESD5V0L4UW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PESD5V0L4UW
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PESD5V0L4UW CAD Model

Description

Introducing the PESD5V0L4UW from NXP Semiconductors

The PESD5V0L4UW is a state-of-the-art, ultra-compact ESD protection device designed by NXP Semiconductors, a leader in the electronics industry. This robust component is specifically engineered to protect sensitive electronic circuits against Electrostatic Discharge (ESD) strikes, ensuring the longevity and reliability of your electronic devices.

Key Features

  • Low Clamping Voltage: The PESD5V0L4UW offers an exceptionally low clamping voltage, which is crucial for the protection of modern, sensitive electronics that can be damaged by high transient voltages during an ESD event.
  • High ESD Protection Level: This device can withstand ESD discharges of up to 20 kV (air and contact discharge) as per the IEC 61000-4-2 standard, providing superior protection for electronic components.
  • Ultra-small Package: Featuring an ultra-small SOT1216-1 leadless package, the PESD5V0L4UW is perfect for space-constrained applications, allowing for high-density PCB layouts.
  • Low Capacitance: With a low loading capacitance of just 0.4 pF, this ESD protection device is ideal for high-speed data lines, ensuring signal integrity is maintained.
  • Multiple Channel Protection: The PESD5V0L4UW provides four lines of protection, making it a versatile choice for safeguarding multiple data or power lines with a single component.

Applications

The PESD5V0L4UW is suitable for a wide range of applications where ESD protection is critical. It is commonly used in:

  • Mobile phones and wearable devices
  • Computing interfaces like USB 2.0, HDMI, and LVDS
  • Wireless communication systems
  • Portable electronics
  • Industrial controls

With its cutting-edge features and compact design, the PESD5V0L4UW by NXP Semiconductors is the ideal solution for protecting sensitive electronics in both consumer and industrial applications. Trust in the reliability and performance of NXP products to ensure your devices are shielded from the potentially damaging effects of ESD.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0613 $50.2660
1,990+ $0.0503 $100.0970
3,075+ $0.0488 $150.0600
4,240+ $0.0472 $200.1280
5,485+ $0.0456 $250.1160
7,335+ $0.0409 $300.0015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 218,450 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess