EN
  • EN
  • DE
  • IT

PESD5V0L7BS

Part No PESD5V0L7BS
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5VWM 17VC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 7
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 7.2V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 2.5A (8/20μs)
Power Dissipation - Pd 35W
Applications General Purpose
Capacitance @ Frequency 8pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 347005-PESD5V0L7BS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PESD5V0L7BS CAD Model

Description

Introducing the PESD5V0L7BS from NXP Semiconductors

The PESD5V0L7BS is a state-of-the-art ESD protection device designed by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This compact and efficient component is specifically engineered to safeguard high-speed data lines and other sensitive circuits from the damaging effects of Electrostatic Discharge (ESD).

Key Features

  • Ultra-Low Capacitance: With a typical capacitance of only 0.7 pF, the PESD5V0L7BS ensures signal integrity for high-speed data lines, making it an ideal choice for protecting USB 2.0, HDMI, LVDS, and other gigabit interfaces without compromising performance.
  • High ESD Protection: This device offers robust ESD protection, capable of withstanding ESD discharges up to ±30 kV (air and contact discharge) as defined by the IEC 61000-4-2 standard, ensuring the safety of your electronic equipment.
  • Low Clamping Voltage: The PESD5V0L7BS provides a low clamping voltage, which is crucial for protecting sensitive components in the event of an ESD strike.
  • Small Package Size: Housed in a small SOD882 leadless package, this component saves valuable board space, making it suitable for compact designs in modern electronics.
  • Bi-Directional Protection: It offers bi-directional ESD protection for one data line, simplifying circuit design with its symmetric response to positive and negative transients.

Applications

The versatility of the PESD5V0L7BS makes it an excellent choice for a wide range of applications. It is particularly useful in protecting high-speed data lines in:

  • Smartphones and portable devices
  • Computers and peripherals
  • Consumer electronics like digital cameras and audio devices
  • Networking equipment and telecommunications systems
  • Industrial controls and automotive infotainment

Reliability and Quality

NXP's commitment to quality and reliability is evident in the PESD5V0L7BS, which is manufactured to meet the highest industry standards. With its exceptional ESD protection capabilities, low capacitance, and small form factor, this component is an essential addition to any design where data line integrity and component protection are of paramount importance.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess