EN
  • EN
  • DE

PESD5V0S1BA/DG

Part No PESD5V0S1BA/DG
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 347006-PESD5V0S1BA/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V0S1BA/DG CAD Model

Description

NXP PESD5V0S1BA/DG - ESD Protection Diode

The NXP PESD5V0S1BA/DG is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines and other sensitive circuits from the damaging effects of Electrostatic Discharge (ESD). This compact, bidirectional TVS (Transient Voltage Suppressor) diode is a crucial component for modern electronics where space is at a premium and protection against transient voltage spikes is essential.

Key Features

  • Low Clamping Voltage: The device offers a very low clamping voltage, ensuring that even the most sensitive circuits are well protected from ESD events.
  • High ESD Protection Level: With its capability to withstand ESD discharges up to 30 kV (air and contact discharge), it exceeds the IEC 61000-4-2 standard, providing robust protection for your electronic devices.
  • Ultra-low Capacitance: The PESD5V0S1BA/DG features an ultra-low capacitance of typically 0.29 pF, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • Small Package Size: Encased in a small SOD323 (SC-76) surface-mounted package, it is perfect for space-constrained applications.
  • Lead-free and Halogen-free: Complying with current environmental standards, this component is lead-free and halogen-free, reducing the ecological impact of electronic products.

Applications

The NXP PESD5V0S1BA/DG is commonly used in a variety of applications, including:

  • Mobile phones and wearable devices
  • Computers and peripherals
  • Portable electronics
  • Data lines for USB 2.0, USB 3.0, HDMI, and other high-speed interfaces
  • Wireless communication systems

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The PESD5V0S1BA/DG is manufactured with the highest standards, ensuring that it meets the rigorous demands of the electronics industry. It is a trusted solution for designers looking to enhance the ESD resilience of their products without sacrificing performance or space.

By integrating the PESD5V0S1BA/DG into your design, you can achieve a higher level of protection for your electronic devices, ensuring a longer lifespan and increased customer satisfaction.

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1294 $58.2300
1,090+ $0.1063 $115.8670
1,690+ $0.1028 $173.7320
2,330+ $0.0993 $231.3690
2,980+ $0.0970 $289.0600
4,000+ $0.0866 $346.4000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess