Product Overview: PESD5V0S1BB from NXP Semiconductors
The PESD5V0S1BB is a state-of-the-art ESD protection device manufactured by NXP Semiconductors, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) events. This compact and efficient device is an essential component in modern electronic systems, providing robust protection for high-speed data lines and I/O interfaces.
Key Features
- Low Clamping Voltage: The PESD5V0S1BB offers a low clamping voltage, ensuring that the protected component remains safe even when subjected to high transient voltages during an ESD event.
- Low Capacitance: With its ultra-low capacitance design, this device is ideal for protecting high-speed data lines without compromising signal integrity.
- Single-Line Protection: This diode is designed to protect one data or power line, offering targeted protection where it's needed most.
- High Surge Capability: The device is capable of withstanding multiple ESD strikes, ensuring long-term reliability and performance.
- Small Package Size: The PESD5V0S1BB comes in a small SOD323 (SC-76) package, making it suitable for space-constrained applications.
Applications
The versatile PESD5V0S1BB is used in a wide range of applications, including:
- Mobile Phones
- Computers and Peripherals
- Portable Electronics
- Networking Devices
- Consumer Electronics
Technical Specifications
The PESD5V0S1BB boasts impressive technical specifications:
- Reverse Stand-Off Voltage: 5V
- ESD Protection Voltage:
- Peak Pulse Power: Ppp = 350 W (8/20 µs)
- Low Leakage Current:
Reliability and Quality
NXP Semiconductors is known for its commitment to quality and reliability, and the PESD5V0S1BB is no exception. It is manufactured using the latest semiconductor processes, ensuring high performance and durability for the most demanding applications.