EN
  • EN
  • DE

TCAN1042VDRBRQ1

Part No TCAN1042VDRBRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver - CANbus 8-VSON (3x3)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TCAN1042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48168-6, TCAN1042VDRBRQ1-ND, 296-48168-1, 296-48168-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851607-TCAN1042VDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1042VDRBRQ1 CAD Model

Description

The TCAN1042VDRBRQ1 is a top-tier Controller Area Network (CAN) transceiver designed by Texas Instruments to provide unparalleled communication capabilities for automotive and industrial applications. This robust device is specifically engineered to handle the demanding requirements of in-vehicle networks and is compliant with the ISO 11898-2 (2016) high-speed CAN physical layer standard.

Featuring a wide operating range from 3V to 5.5V, the TCAN1042VDRBRQ1 ensures reliable performance across various supply voltages, making it a versatile choice for diverse electronic systems. It supports data rates up to 5 Mbps, allowing for efficient data transmission and making it suitable for high-speed CAN FD networks, which are becoming increasingly prevalent in modern automotive designs.

The device is equipped with several protective features, such as bus fault protection exceeding ±58V, ensuring resilience against hazardous conditions. Additionally, it boasts an extended common-mode range of -12V to +12V, which exceeds the ISO 11898-2 requirement, providing increased immunity to electrical interference and enhancing signal reliability in noisy environments.

The TCAN1042VDRBRQ1's standby and sleep power-saving modes make it an energy-efficient option for systems that require low-power states. It also includes a battery-friendly silent mode that disables the driver while still allowing the device to monitor CAN bus activity, ideal for battery-operated applications.

Encased in a compact 8-pin SON package, the TCAN1042VDRBRQ1 is designed for space-constrained applications. Its thermal shutdown protection ensures device and system safety by preventing thermal runaway. Furthermore, the transceiver is qualified for automotive applications as denoted by the 'Q1' suffix, signifying that it meets the stringent requirements of the automotive industry for quality and reliability.

In summary, the TCAN1042VDRBRQ1 from Texas Instruments is a highly reliable, feature-rich CAN transceiver that provides secure and efficient communication in automotive and industrial networks, making it a top choice for designers looking to enhance their system's connectivity and robustness.

You May Also Be Interested in

Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7564 $52.9480
165+ $0.6206 $102.3990
250+ $0.6012 $150.3000
345+ $0.5818 $200.7210
445+ $0.5624 $250.2680
595+ $0.5043 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess