EN
  • EN
  • DE

PESD5V0S1UB/DG

Part No PESD5V0S1UB/DG
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOD523
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 725958-PESD5V0S1UB/DG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0S1UB/DG CAD Model

Description

Introducing the PESD5V0S1UB/DG from NXP Semiconductors

The PESD5V0S1UB/DG is a cutting-edge ESD protection device crafted by the renowned NXP Semiconductors, designed to safeguard sensitive electronic components from the detrimental effects of Electrostatic Discharge (ESD). This compact, high-performance diode is an essential component for modern electronic designs, providing robust protection while maintaining signal integrity.

Key Features and Benefits

  • Exceptional ESD Protection: The PESD5V0S1UB/DG is engineered to withstand ESD discharges up to 25 kV, far exceeding the IEC 61000-4-2 standard. This level of protection ensures that your electronic devices remain safe from common ESD events.
  • Ultra-Low Capacitance: With a typical capacitance of just 0.29 pF, this device is ideal for high-speed data lines, as it minimizes signal attenuation and preserves the integrity of high-frequency signals.
  • Low Clamping Voltage: The low clamping voltage of the PESD5V0S1UB/DG ensures that even the most sensitive circuits are shielded from the harmful effects of transient voltage spikes.
  • Small Form Factor: Housed in a tiny leadless DFN1006-2 (SOD882) package, this ESD protection diode is perfect for space-constrained applications, enabling designers to maintain compact and efficient layouts.
  • High Reliability: Manufactured by NXP, a leader in the semiconductor industry, the PESD5V0S1UB/DG is built to meet the highest quality and reliability standards, providing peace of mind for product designers.

Applications

The PESD5V0S1UB/DG is versatile and can be used in a variety of applications where ESD protection is critical. It is particularly well-suited for:

  • USB 2.0 and 3.0 ports
  • HDMI and DisplayPort interfaces
  • Wireless communication systems
  • Portable electronics
  • High-speed data lines in consumer, computing, and telecommunications devices

With its combination of high ESD protection, low capacitance, and small package size, the PESD5V0S1UB/DG from NXP Semiconductors is an ideal choice for engineers looking to enhance the durability and performance of their electronic products. Whether it's for personal devices or industrial applications, this ESD protection diode ensures that your electronics are safeguarded against the unforeseen consequences of electrostatic discharge.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2323 $51.1060
460+ $0.2176 $100.0960
715+ $0.2103 $150.3645
1,025+ $0.1956 $200.4900
1,330+ $0.1882 $250.3060
1,660+ $0.1809 $300.2940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,310 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess