EN
  • EN
  • DE

PESD5V0S1UJ

Part No PESD5V0S1UJ
Manufacturer NXP / Nexperia
Description Unidirectional ESD protection for transient voltage suppression
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237043-PESD5V0S1UJ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V0S1UJ CAD Model

Description

Overview of NXP PESD5V0S1UJ ESD Protection Diode

The NXP PESD5V0S1UJ is a highly efficient, ultra-low capacitance ESD protection diode designed to safeguard high-speed data lines from electrostatic discharge (ESD) damages. This compact and robust diode is part of NXP's extensive range of ESD protection devices, which are engineered to provide reliable protection for sensitive electronics while maintaining signal integrity.

Key Features

  • Low Clamping Voltage: The PESD5V0S1UJ offers a low clamping voltage, which ensures that any ESD strikes are quickly and effectively suppressed, protecting the sensitive components downstream.
  • Ultra-Low Capacitance: With an ultra-low capacitance of typically 0.65 pF, this diode is particularly suited for high-speed data applications where maintaining signal integrity is crucial.
  • High ESD Protection: It can withstand ESD discharges up to 30 kV (air and contact discharge) according to the IEC 61000-4-2 standard, providing a high level of protection for electronic devices.
  • Single-Line Protection: The device is designed to protect one signal line, offering a focused approach to ESD protection.
  • Small Package: Housed in a small SOD323 (SC-76) surface-mount package, the PESD5V0S1UJ is ideal for space-constrained applications.

Applications

The NXP PESD5V0S1UJ is suitable for a wide range of applications, particularly where space is at a premium and high-speed data integrity is a priority. These include:

  • USB 2.0 and 3.0 interfaces
  • HDMI, DVI, and DisplayPort interfaces
  • Mobile handsets and digital cameras
  • Notebook and desktop computers
  • Other high-speed data lines in consumer and portable electronics

Reliability and Protection

The PESD5V0S1UJ is designed not only for performance but also for reliability. Its ability to respond rapidly to ESD strikes, combined with its low leakage current and high surge capability, makes it an indispensable component for designers looking to enhance the longevity and durability of their electronic products.

In summary, the NXP PESD5V0S1UJ is a state-of-the-art ESD protection solution that offers exceptional performance in a tiny package, making it the ideal choice for protecting high-speed data lines in today's compact electronic devices.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2038 $50.9500
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1568 $200.7040
1,655+ $0.1515 $250.7325
2,210+ $0.1359 $300.3390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,704 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess