EN
  • EN
  • DE

PESD5V0S1UL

Part No PESD5V0S1UL
Manufacturer NXP / Nexperia
Description ESD protection diodes in a SOD882 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237044-PESD5V0S1UL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0S1UL CAD Model

Description

Product Overview: PESD5V0S1UL from NXP Semiconductors

The PESD5V0S1UL is a state-of-the-art ESD protection device from the renowned semiconductor manufacturer, NXP Semiconductors. This component is specifically designed to safeguard sensitive electronic circuits against electrostatic discharge (ESD) events, which can cause immediate or latent damage to electronic devices. The PESD5V0S1UL is part of NXP's extensive range of ESD protection devices, offering reliable and robust defense for high-speed data lines and other vulnerable circuits.

Key Features

  • Ultra-low Clamping Voltage: The device provides an ultra-low clamping voltage during ESD events, ensuring superior protection for modern electronics that operate at low voltage levels.
  • Very Low Capacitance: With a very low capacitance, the PESD5V0S1UL is ideal for protecting high-speed data lines without compromising signal integrity.
  • Single-Line Protection: This component is designed to protect one data line, offering a focused and efficient approach to ESD protection.
  • Small Package Size: The PESD5V0S1UL comes in a small SOD882 package, which saves valuable PCB space and is suitable for compact electronic assemblies.
  • High ESD Robustness: The device can withstand ESD discharges up to ±30 kV, exceeding the highest level of the IEC 61000-4-2 standard.

Applications

The PESD5V0S1UL is versatile and can be used in a wide range of applications, including:

  • Mobile Devices
  • Computers and Peripherals
  • Digital Cameras
  • Portable Electronics
  • High-Speed Data Lines

Reliability and Compliance

NXP's commitment to quality ensures that the PESD5V0S1UL is a highly reliable component for ESD protection. It is compliant with industry standards, including RoHS and the IEC 61000-4-2 ESD immunity standard, which means it meets specific international requirements for ESD protection.

Conclusion

With its ultra-low clamping voltage, very low capacitance, and high ESD robustness, the PESD5V0S1UL from NXP Semiconductors is an excellent choice for designers looking to enhance the ESD protection of their electronic systems. Its small package size and single-line protection capability make it a highly efficient and space-saving solution for a variety of applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0471 $50.1615
2,270+ $0.0441 $100.1070
3,525+ $0.0426 $150.1650
5,055+ $0.0396 $200.1780
6,545+ $0.0382 $250.0190
8,175+ $0.0367 $300.0225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740,000 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess