EN
  • EN
  • DE

PESD5V0S1ULD

Part No PESD5V0S1ULD
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Unidirectional ESD protection diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237045-PESD5V0S1ULD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PESD5V0S1ULD CAD Model

Description

Introducing the PESD5V0S1ULD ESD Protection Diode from NXP Semiconductors

The PESD5V0S1ULD is a state-of-the-art ESD protection diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This robust device is specifically engineered to protect sensitive electronic components from electrostatic discharge (ESD) events, which can cause irreversible damage to electronic circuits.

Featuring ultra-low capacitance and a working voltage of 5V, the PESD5V0S1ULD is an ideal solution for safeguarding high-speed data lines such as USB 2.0, HDMI, and other signal lines that require minimal signal distortion. The device's low clamping voltage ensures that any ESD strikes are effectively suppressed, protecting the delicate circuits downstream.

The PESD5V0S1ULD comes in an ultra-small, leadless DFN1006-2 (SOD882) package that measures just 1.0 x 0.6mm. This compact footprint allows for easy integration into space-constrained applications, making it perfect for modern portable electronics such as smartphones, tablets, and laptops. Despite its small size, this ESD diode does not compromise on performance, offering a high level of protection that meets the stringent requirements of the IEC 61000-4-2 standard.

Key features of the PESD5V0S1ULD include:

  • Ultra-low capacitance of just 0.25 pF, minimizing signal attenuation for high-speed interfaces.
  • ESD protection up to 30 kV (air and contact discharge) as per IEC 61000-4-2 standard.
  • Very low leakage current, ensuring minimal power consumption when the device is in standby mode.
  • Robust surge protection with a peak pulse power of 200 W (8/20 µs surge waveform).
  • Halogen-free and RoHS compliant, making it an environmentally friendly choice for modern electronics.

With its combination of high-performance ESD protection, low capacitance, and small package size, the PESD5V0S1ULD from NXP Semiconductors is an excellent choice for designers looking to enhance the durability and reliability of their electronic products. Whether it's for personal electronics, telecommunications, or computing devices, the PESD5V0S1ULD offers superior protection against the common threat of electrostatic discharge without compromising signal integrity or design space.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2346 $50.4390
520+ $0.1925 $100.1000
805+ $0.1865 $150.1325
1,110+ $0.1805 $200.3550
1,435+ $0.1745 $250.4075
1,920+ $0.1564 $300.2880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess