EN
  • EN
  • DE

PESD5V0X1BCAL.315

Part No PESD5V0X1BCAL.315
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOD882
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 733364-PESD5V0X1BCAL.315
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V0X1BCAL.315 CAD Model

Description

The PESD5V0X1BCAL.315 is a state-of-the-art ESD protection device from NXP Semiconductors, designed to safeguard high-speed data lines and other sensitive circuits from the detrimental effects of Electrostatic Discharge (ESD). This robust component is specifically engineered to provide a high level of protection for electronic devices that are susceptible to damage caused by ESD events, which can occur during manufacturing, handling, or operational use.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, which ensures that the protected circuitry is exposed to minimal stress during ESD events.
  • Low Capacitance: With its ultra-low capacitance design, the PESD5V0X1BCAL.315 is ideal for protecting high-speed data lines without compromising signal integrity.
  • Single-Line Protection: This component is capable of protecting one signal line, providing a targeted approach to ESD defense.
  • High Surge Capability: It can withstand high surge currents, which makes it suitable for applications that may be exposed to transient overvoltage conditions.
  • Small Form Factor: The compact SOD882 package allows for space-efficient PCB design, making it an excellent choice for space-constrained applications.

Applications

The PESD5V0X1BCAL.315 is versatile and can be used in a variety of applications. It is particularly well-suited for protecting high-speed interfaces such as USB 2.0, HDMI, Ethernet, and antenna lines. Additionally, it is ideal for use in mobile devices, portable electronics, and other applications where size and high-performance ESD protection are critical.

Reliability and Quality

NXP Semiconductors is known for their commitment to quality and reliability, and the PESD5V0X1BCAL.315 is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently across various temperature ranges and environmental conditions. This ESD protection device is a reliable choice for safeguarding sensitive electronic components against the threats posed by ESD.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0834 $50.0400
1,465+ $0.0684 $100.2060
2,265+ $0.0663 $150.1695
3,120+ $0.0642 $200.3040
4,035+ $0.0620 $250.1700
5,400+ $0.0556 $300.2400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess