EN
  • EN
  • DE

PESD5V0X1BQ

Part No PESD5V0X1BQ
Manufacturer NXP / Nexperia
Description Ultra low capacitance bidirectional ESD protection diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237072-PESD5V0X1BQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0X1BQ CAD Model

Description

Product Overview: PESD5V0X1BQ from NXP Semiconductors

The PESD5V0X1BQ is a high-quality ESD protection device from NXP Semiconductors, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) events. This device is particularly well-suited for applications that require a compact form factor and high-level ESD immunity. The PESD5V0X1BQ is part of NXP's extensive range of ESD protection products, which are known for their reliability and performance in protecting against transient voltage spikes.

Key Features

  • Low Clamping Voltage: The PESD5V0X1BQ offers a low clamping voltage, ensuring that sensitive circuits are well-protected from the potentially damaging effects of ESD strikes.
  • Single-Line Protection: This device is designed to protect one data line, making it ideal for individual signal lines that require dedicated protection.
  • Low Capacitance: With its low capacitance, the PESD5V0X1BQ minimizes signal attenuation, making it suitable for high-speed data lines without compromising signal integrity.
  • Small Package Size: The compact DFN1006-2 (SOD882) package is space-efficient, which is critical for modern electronics where PCB real estate is at a premium.
  • High ESD Protection Level: The device can withstand ESD discharges up to 30 kV (air and contact discharge), as per the IEC 61000-4-2 standard, offering robust protection for electronic components.

Applications

The PESD5V0X1BQ is ideal for a wide range of applications where ESD protection is essential. Some common use cases include:

  • Mobile devices such as smartphones and tablets
  • Portable electronics
  • Computer interfaces like USB, HDMI, and Ethernet
  • Consumer electronics
  • Wireless communication systems
  • Medical equipment

Reliability and Quality

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PESD5V0X1BQ is manufactured with state-of-the-art technology, ensuring that it provides consistent and reliable ESD protection to sensitive electronics in a variety of environments and applications.

Overall, the PESD5V0X1BQ is a versatile and reliable solution for protecting vulnerable circuits from electrostatic discharge, making it a smart choice for designers looking to enhance the durability and longevity of their electronic products.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,895 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess