EN
  • EN
  • DE

XC9216S02XDR

Part No XC9216S02XDR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415464-XC9216S02XDR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC9216S02XDR CAD Model

Description

The XC9216S02XDR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It's designed to provide a highly efficient and compact power solution, particularly suitable for applications where space is limited. The device integrates a control IC and an inductor in a single package, simplifying PCB layout and reducing the overall component count.

Applications:

  • Power management in wireless sensor nodes
  • Voltage regulation in compact camera modules
  • Power supply for wearable devices and smartwatches
  • Point-of-load regulation for portable medical devices
  • Powering low-voltage ASICs and FPGAs

Features:

  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage: 2.0V (fixed)
  • Output Current: Up to 600mA
  • Oscillation Frequency: 3.0MHz
  • Integrated Inductor: Reduces external component count and simplifies design.
  • Synchronous Rectification: Enables high efficiency and reduces power dissipation.
  • Low Quiescent Current: Minimizes power consumption in standby mode, prolonging battery life.
  • Soft-Start Function: Prevents inrush current during startup, ensuring stable operation.
  • Short Circuit Protection (SCP): Protects the device and the load from damage in case of a short circuit.
  • Overcurrent Protection (OCP): Limits the output current to a safe level, preventing overheating.
  • Thermal Shutdown Protection (TSD): Disables the device if the internal temperature exceeds a safe limit, preventing thermal damage.
  • Compact Package: Available in a small DFN3030-10B package, ideal for space-constrained applications.

Benefits:

  • High Efficiency: Synchronous rectification ensures high efficiency, minimizing power loss and extending battery life.
  • Small Footprint: The integrated inductor and compact package contribute to a very small solution size.
  • Ease of Design: The integrated solution simplifies the design process and reduces the number of external components required.
  • Reliable Operation: Comprehensive protection features ensure robust and reliable performance in various operating conditions.
  • Extended Battery Life: Low quiescent current and high efficiency are crucial for extending battery life in portable devices.
  • Stable Output Voltage: Provides a stable and well-regulated 2.0V output voltage, ensuring optimal performance of connected devices.

Additional Details:

The XC9216S02XDR employs a PWM/PFM control system, automatically switching between PWM (Pulse Width Modulation) mode for higher loads and PFM (Pulse Frequency Modulation) mode for lighter loads, optimizing efficiency across the entire load range. The integrated inductor is precisely matched to the IC's characteristics, further enhancing overall performance. The soft-start function prevents voltage overshoot and minimizes stress on components during startup. This DC/DC converter is a great choice for applications demanding high efficiency, a small form factor, and reliable power delivery.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess