The AP131-18YA is a high-performance linear voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This regulator is part of the AP131 series, known for their reliability and efficiency in various electronic applications. The AP131-18YA is specifically engineered to deliver a fixed output voltage of 1.8V, making it an ideal choice for low-voltage electronics that require stable power supply.
Key Features
- Output Voltage: Fixed 1.8V, providing a precise voltage source for sensitive electronics.
- High Accuracy: Maintains output voltage accuracy within ±2%, ensuring device performance consistency.
- Low Dropout Voltage: Features a low dropout (LDO) characteristic, which means it can regulate the output voltage even when the supply voltage is very close to the output voltage, enhancing efficiency.
- Current Capability: Capable of delivering up to 300mA of output current, suitable for a wide range of low-power applications.
- Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating, thus improving its longevity and reliability.
- Short Circuit Protection: Built-in short circuit protection guards against damage due to output short circuits.
- Low Quiescent Current: Exhibits a low ground pin current (quiescent current), which reduces power consumption when in standby mode.
- Package Options: Available in a small footprint SOT-23 package, making it suitable for space-constrained applications.
Applications
The AP131-18YA is versatile and can be used in a variety of devices, including:
- Battery-powered equipment
- Portable media players
- Mobile phones
- Personal digital assistants (PDAs)
- Wireless peripherals
- Microcontroller power supplies
With its combination of features, the AP131-18YA from Diodes Incorporated stands out as a reliable power management solution for designers looking to enhance the performance and efficiency of their electronic products.