The LP2985AIBLX-3.3 from Texas Instruments is a high-quality, low-dropout regulator with a fixed output of 3.3 volts. This product is designed to meet the stringent requirements of portable and battery-powered electronics, offering superior performance in a compact, surface-mount package.
The LP2985AIBLX-3.3 is characterized by its extremely low dropout voltage, typically 17mV at light loads and 165mV at 150mA. This makes it highly efficient in applications where a low input voltage is used. The device also has a very low ground pin current (typically 825μA at 150mA of output current) which contributes to its overall efficiency.
- High Output Accuracy: Tight load and line regulation, very low output voltage temperature coefficient
- Fast Transient Response: Ensures excellent performance with capacitive loads
- Low Noise: Excellent for noise-sensitive, battery-powered applications
- Safety Features: Built-in current limiting and thermal shutdown
- Package: Compact SOT-23 package
- Compliance: RoHS compliant
In conclusion, the LP2985AIBLX-3.3 from Texas Instruments is a high-quality, low-dropout regulator that offers superior performance and safety features. It is designed to meet the stringent requirements of portable and battery-powered electronics, making it an excellent choice for a wide range of applications. Whether you need a regulator for a low voltage system, a noise-sensitive application, or a space-constrained device, the LP2985AIBLX-3.3 is a reliable and efficient solution.