EN
  • EN
  • DE

BUK951R9-40E,127

Part No BUK951R9-40E,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 120A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.1V @ 1mA
Max Gate Charge 120nC @ 5V
Max Input Capacitance 16400pF @ 25V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 349W (Tc)
Maximum Rds On at Id,Vgs 1.7 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1025349-BUK951R9-40E,127
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK951R9-40E,127 CAD Model

Description

Overview of Product BUK951R9-40E,127 from NXP

The BUK951R9-40E,127 is a state-of-the-art, high-performance N-channel TrenchMOS™ standard level Field-Effect Transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is engineered to deliver efficient power conversion and control in a wide range of applications, including automotive systems, power management circuits, and general-purpose switching applications.

The device is encapsulated in a compact D2PAK (TO-263) surface-mount package, which is known for its high power density and ability to handle significant thermal loads. The BUK951R9-40E,127 is characterized by its low on-state resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses. Additionally, the MOSFET operates at a standard level gate drive, making it compatible with a wide range of drive circuits and allowing for ease of integration into various designs.

Key Features

  • Low On-State Resistance: The device features an R<sub>DS(on) of only 9 mΩ, which ensures high efficiency and low heat generation during operation.
  • High Continuous Drain Current: It can handle a continuous drain current of up to 75 A, making it suitable for high-power applications.
  • Robust Thermal Performance: With its D2PAK package, the BUK951R9-40E,127 can effectively dissipate heat, supporting a junction temperature range from -55°C to +175°C.
  • Enhanced Durability: The device is designed to withstand rugged environmental conditions, featuring a robust construction that ensures a long operational lifespan.
  • Standard Level Gate Drive: It operates with standard gate drive voltages, which simplifies the design of the driving circuitry.

Applications

The versatility of the BUK951R9-40E,127 MOSFET allows it to be utilized in various applications, including:

  • DC/DC converters
  • Motor drives
  • Power supplies
  • Automotive applications
  • Switching regulators
  • Load switches

NXP's BUK951R9-40E,127 is an excellent choice for designers looking for a reliable and efficient power MOSFET capable of handling high currents with minimal losses. Its robust package and performance characteristics make it a valuable component in any power management or switching application.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess