The LP2980IM5X-1.5 is a superior quality product from Texas Instruments, designed to meet the requirements of battery-powered applications. It offers a high peak current capability, low dropout voltage, and low quiescent current.
- Output Voltage: 1.5V
- Continuous Load Current: up to 50mA
- Low Dropout Voltage: 120mV at a 50mA load, 7mV at a 1mA load
- Quiescent Current: 75µA in active mode, 1µA in shutdown mode
- Shutdown Mode: reduces battery consumption to a bare minimum
- Input Voltage Range: 2.5V to 16V
- Thermal Shutdown: protects the device from damage due to overheating
- Package: SOT-23-5
- PSRR: high power supply rejection ratio, low noise, excellent line and load regulation