EN
  • EN
  • DE

PESD5V0X1UB

Part No PESD5V0X1UB
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description High-performance ESD protection for sensitive ICs / ESD Suppressor Diode TVS Uni-Dir 5.5V Automotive 2-Pin SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237076-PESD5V0X1UB
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PESD5V0X1UB
Introduction Date January 11, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD5V0X1UB CAD Model

Description

Introducing the PESD5V0X1UB ESD Protection Diode from NXP Semiconductors

The PESD5V0X1UB is a state-of-the-art ESD protection diode designed by NXP Semiconductors to safeguard high-speed data lines and other sensitive circuits from the damaging effects of Electrostatic Discharge (ESD). This compact and efficient diode is an essential component for modern electronic devices that require robust protection in a small footprint.

Key Features

  • Ultra-low Clamping Voltage: The PESD5V0X1UB offers an extremely low clamping voltage, ensuring that even the most sensitive circuits are well-protected against ESD strikes.
  • High ESD Protection Level: With its capability to withstand ESD discharges up to 25 kV (IEC 61000-4-2), this diode provides excellent protection for your electronic components.
  • Very Low Capacitance: The device features a very low loading capacitance of typically 0.29 pF, which is ideal for protecting high-speed data lines without compromising signal integrity.
  • Single-Line Protection: This diode is designed to protect one data or power line, offering a targeted approach to circuit protection.
  • Small Package Design: The PESD5V0X1UB comes in an ultra-small, leadless DFN1006-2 (SOD882) surface-mount package, making it perfect for space-constrained applications.

Applications

The versatile nature of the PESD5V0X1UB makes it suitable for a wide range of applications, including:

  • Mobile Devices
  • Computers and Peripherals
  • Networking Equipment
  • Digital Cameras
  • Portable Electronics
  • Other High-Speed Data Line Applications

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PESD5V0X1UB is no exception. Manufactured with precision, this protection diode ensures consistent performance and durability, giving designers the confidence to integrate it into their latest high-speed electronic designs.

By choosing the PESD5V0X1UB, you're opting for a solution that not only protects your electronic devices from the risks of ESD but also maintains signal integrity and performance in the most demanding environments. Equip your designs with the best in protection technology with NXP's PESD5V0X1UB ESD protection diode.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,474 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess