EN
  • EN
  • DE

PH2369,126

Part No PH2369,126
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 0.2A SOT54 / Trans GP BJT NPN 15V 0.2A 3-Pin SPT Ammo
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tape in Box
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 200mA
Voltage - Collector Emitter Breakdown (Maximum) 15V
Vce Saturation (Maximum) @ Ib, Ic 250mV @ 1mA, 10mA
Current - Collector Cutoff (Maximum) 400nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 40 @ 10mA, 1V
Power - Max 500mW
Frequency - Transition 500MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 791751-PH2369,126
Popularity Medium
Supply and Demand Status Limited
Family Name H2HX9
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PH2369,126 CAD Model

Description

The NXP PH2369,126 is a cutting-edge, high-performance NPN bipolar junction transistor (BJT) designed to cater to a wide range of electronic applications. This transistor is a testament to NXP's commitment to providing robust and reliable components for the electronics industry. It stands out for its efficiency, durability, and versatility, making it an ideal choice for designers and engineers looking to enhance their circuit designs.

Key Features

  • High Current Capability: The PH2369,126 is capable of handling significant current, which makes it suitable for power switching and amplification tasks.
  • Low Voltage Operation: It operates at low voltages, ensuring compatibility with a variety of circuits and reducing power consumption.
  • High-Speed Switching: With its fast switching capabilities, this transistor is excellent for high-frequency applications.
  • Robust Thermal Performance: The device is designed to dissipate heat effectively, ensuring stable performance even under high load conditions.

Applications

The versatility of the NXP PH2369,126 allows it to be used in numerous applications, such as:

  • Power management modules
  • Amplifier circuits
  • Switching regulators
  • Motor control systems
  • Audio equipment

Technical Specifications

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage V<sub>CEO 15V Collector Current I<sub>C 500mA Power Dissipation P<sub>D 1W DC Current Gain h<sub>FE 100 at 150mA, 2V

Quality and Reliability

NXP is known for its rigorous testing and quality control measures, and the PH2369,126 is no exception. This component is built to meet the highest standards of quality and reliability, ensuring that it performs consistently over its intended lifespan.

For detailed information, datasheets, and technical support, customers are encouraged to contact NXP's customer service or visit the official website. With the NXP PH2369,126, you can expect nothing less than excellence in performance and reliability for your electronic projects.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess