EN
  • EN
  • DE

PHB130N03LT

Part No PHB130N03LT
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description TrenchMOS transistor Logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347617-PHB130N03LT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHB130N03LT CAD Model

Description

The NXP PHB130N03LT is a high-performance, N-channel TrenchMOS™ field-effect transistor designed for use in a wide range of applications. This MOSFET is part of NXP's well-regarded TrenchMOS portfolio, which is known for providing low on-state resistance, high switching speed, and excellent thermal performance. The PHB130N03LT is particularly suited for power regulation in computing, automotive, and industrial systems where efficiency and reliability are critical.

Key Features

  • Low On-State Resistance: The PHB130N03LT offers an ultra-low on-state resistance (R<sub>DS(on)) of just 3.3 mΩ at V<sub>GS = 10 V, which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of up to 100 A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • High-Speed Switching: The fast switching performance of the PHB130N03LT enables efficient power conversion, which is essential for reducing switching losses in PWM (Pulse Width Modulation) applications.
  • Robust Thermal Performance: Thanks to its advanced TrenchMOS technology, the PHB130N03LT exhibits excellent thermal characteristics, ensuring stable operation even under high temperature conditions.

Applications

  • DC/DC converters
  • Power management in computing
  • Motor control systems
  • Automotive applications such as engine control units and LED lighting
  • High-efficiency power supplies

Package and Mounting

The PHB130N03LT is available in a D2PAK package, which is designed for surface-mount technology (SMT). The compact footprint and low profile of the D2PAK package allow for efficient use of PCB space and are compatible with standard SMT manufacturing processes.

Quality and Reliability

NXP is committed to delivering high-quality and reliable components. The PHB130N03LT MOSFET is no exception, as it is designed to meet stringent industry standards for performance and durability. It is RoHS compliant and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess