EN
  • EN
  • DE

2SK3285-TL-E

Part No 2SK3285-TL-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159911-2SK3285-TL-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3285-TL-E CAD Model

Description

ON Semiconductor 2SK3285-TL-E N-Channel MOSFET

The 2SK3285-TL-E is a high-performance N-Channel MOSFET from ON Semiconductor, designed to deliver efficient power management and switching in a variety of applications. This MOSFET features a compact package and is engineered for minimal on-state resistance and low gate charge, making it an ideal choice for high-efficiency power supplies, DC-DC converters, and motor drive applications.

Key Features:

  • Low On-Resistance: The device offers a low drain-source on-resistance of typically 0.89 ohms, which contributes to reduced conduction losses and improved overall efficiency.
  • High-Speed Switching: Designed for fast switching applications, the 2SK3285-TL-E provides rapid transition performance, which is essential for high-frequency operations.
  • Low Gate Charge: With a low gate charge, this MOSFET requires less energy for switching, which can lead to lower power consumption and reduced heat generation.
  • High Drain-Source Voltage: The device supports a high drain-source voltage (V<sub>DS) of up to 60V, allowing it to handle higher voltage applications with ease.
  • High Continuous Drain Current: It can sustain a continuous drain current (I<sub>D) of up to 5A, making it suitable for high current handling capabilities.

Applications:

  • Switching regulators
  • DC-DC converters
  • Power management systems
  • Motor control circuits
  • Load switches

The ON Semiconductor 2SK3285-TL-E is housed in a Pb-free, Halogen-free, and RoHS compliant package, ensuring environmental friendliness and compliance with current global standards for electronic components. Its advanced technology and robust design make it a reliable and efficient solution for designers looking to optimize their power management systems.

Whether you are developing power supplies or looking to enhance the performance of your motor drive circuits, the 2SK3285-TL-E MOSFET from ON Semiconductor offers the quality, reliability, and performance needed to meet the demands of modern electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1628 $60.9768
14+ $8.3391 $116.7474
22+ $8.0781 $177.7182
30+ $7.8170 $234.5100
39+ $7.5572 $294.7308
52+ $6.7752 $352.3104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess