EN
  • EN
  • DE

PHB153NQ08LT,118

Part No PHB153NQ08LT,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 75V 75A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 75 V 75A (Tc) 300W (Tc) Surface Mount D2PAK
Manufacturer NXP
Series TrenchMOS™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name PHB15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 934058282118, PHB153NQ08LT /T3, PHB153NQ08LT /T3-ND
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930347-PHB153NQ08LT,118
Ultra Librarian 3D Model Ultra Librarian PHB153NQ08LT,118 CAD Model

Description

The PHB153NQ08LT,118 is a high-performance, low-threshold N-channel TrenchMOS logic level FET from the reputable semiconductor manufacturer NXP Semiconductors. This field-effect transistor is designed to deliver efficient power management and signal processing in a wide array of applications, ranging from automotive to industrial and consumer electronics.

Key Features

  • Low On-State Resistance: The device offers a very low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: With its fast switching speed, the PHB153NQ08LT,118 is suitable for high-frequency applications, providing improved performance for power converters and inverters.
  • Logic Level Compatibility: This FET can be driven directly from logic level voltages, making it compatible with modern microcontrollers and digital circuits without the need for additional drivers.
  • Robust Thermal Performance: The device is encapsulated in a TO-263 (D2PAK) package, which offers excellent thermal conduction and allows for effective heat dissipation, ensuring stability under high power conditions.
  • Automotive Grade: The PHB153NQ08LT,118 meets stringent automotive qualification standards, making it suitable for use in automotive applications where reliability and performance are critical.

Applications

The versatility of the PHB153NQ08LT,118 allows it to be used in various applications including:

  • DC/DC converters and power management modules
  • Motor drives and controllers
  • Switch mode power supplies (SMPS)
  • LED lighting systems
  • Automotive systems and powertrain controls
  • Protection and load switching

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 80V Continuous Drain Current (I<sub>D) 75A Power Dissipation (P<sub>D) 209W R<sub>DS(on) 8.5 mΩ Package TO-263 (D2PAK)

Whether you are designing power supplies for consumer electronics or robust automotive systems, the PHB153NQ08LT,118 from NXP offers the reliability and performance needed for modern electronic applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess