The NXP PHB174NQ04LT is a state-of-the-art, high-performance N-channel TrenchMOS logic level FET designed for a variety of applications. This field-effect transistor is part of NXP's leading-edge TrenchMOS portfolio, offering a perfect blend of low on-state resistance and high switching speed, making it suitable for high-efficiency power management tasks.
Key Features
- Low Threshold Voltage: The device features a low threshold voltage, which allows it to be driven by logic level voltages, making it suitable for direct interfacing with microcontrollers and other logic devices.
- High-Speed Switching: PHB174NQ04LT supports high-speed switching, which is crucial for reducing energy losses during power conversion processes.
- Low On-State Resistance (R<sub>DS(on)): With a low on-state resistance, this transistor reduces conduction losses, improving overall efficiency and thermal performance.
- Robust Package: Encased in a D2PAK package, the PHB174NQ04LT is designed for rugged performance and is capable of handling high current and power levels.
Applications
The versatility of the PHB174NQ04LT allows it to be used across a wide range of applications. It is particularly well-suited for:
- DC/DC converters
- Power management circuits
- Motor drives
- Automotive applications
- Switching regulators
- Load switches
Product Specifications
Parameter
Value
Drain-source Voltage (V<sub>DS)
40V
Continuous Drain Current (I<sub>D)
75A
Power Dissipation (P<sub>D)
110W
Operating Temperature Range
-55°C to +175°C
With its robust performance characteristics, the NXP PHB174NQ04LT is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems. Its integration into a system promises a high level of performance while minimizing energy losses.