NXP PHB47NQ10T MOSFET Overview
The NXP PHB47NQ10T is a state-of-the-art power MOSFET designed for high-efficiency power conversion and switching applications. This MOSFET is part of NXP's TrenchMOS™ portfolio, which is renowned for its low on-state resistance and minimal switching losses. The PHB47NQ10T is a testament to NXP's commitment to providing innovative solutions for power management challenges across various industries.
Key Features
- Low Threshold Voltage: The device operates at a low gate threshold voltage, ensuring that it can be driven at lower voltages, making it suitable for low-voltage applications.
- High Efficiency: With its low on-state resistance (R<sub>DS(on)), the PHB47NQ10T minimizes conduction losses, thereby increasing the overall efficiency of the system in which it is used.
- High-Speed Switching: The MOSFET is designed for fast switching applications, which is critical for reducing switching losses and improving performance in power converters and inverters.
- Robust Thermal Performance: The package design and material choices allow for excellent thermal dissipation, ensuring the device operates reliably even under high power and temperature conditions.
Applications
The PHB47NQ10T is versatile and can be used in a wide array of applications, including:
- DC/DC converters
- Switch Mode Power Supplies (SMPS)
- Motor control circuits
- Power management systems
- Automotive applications
- High-performance computing
Product Specifications
The PHB47NQ10T boasts impressive specifications that make it a robust choice for power management:
- Drain-Source Voltage (V<sub>DS): 100V
- Continuous Drain Current (I<sub>D): 47A
- Power Dissipation (P<sub>D): 130W
- Operating Temperature Range: -55°C to +175°C
Quality and Reliability
NXP's PHB47NQ10T is designed with a focus on quality and reliability. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in critical applications. This MOSFET is a reliable choice for designers looking to optimize their power management solutions with a product that delivers both efficiency and durability.