EN
  • EN
  • DE

PHB78NQ03LT,118

Part No PHB78NQ03LT,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 40A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 11nC @ 4.5V
Max Input Capacitance 970pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 107W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 110311-PHB78NQ03LT,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHB78NQ03LT,118 CAD Model

Description

The NXP PHB78NQ03LT,118 is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor designed for use in fast switching applications. This MOSFET is part of NXP's well-known TrenchMOS portfolio, which is renowned for providing low on-state resistance (R<sub>DS(on)) while maintaining superior switching performance, making it an ideal choice for power management tasks.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, ensuring low gate drive power consumption, and making it suitable for logic-level gate drive sources.
  • High-Speed Switching: With its fast switching capabilities, the PHB78NQ03LT,118 minimizes energy loss during power conversion, which is crucial for efficiency in power supply applications.
  • High Continuous Drain Current: It offers a high continuous drain current (I<sub>D) of 75A, allowing it to handle significant power without overheating.
  • Low On-State Resistance: A low R<sub>DS(on) translates to reduced conduction losses, which is beneficial for improving overall system efficiency.
  • Robust Package: Enclosed in a TO-263 (D2PAK) package, the MOSFET ensures a compact footprint while providing excellent thermal performance and ruggedness.

Applications

The NXP PHB78NQ03LT,118 MOSFET is suitable for a wide range of applications, including:

  • DC/DC converters
  • Switch-mode power supplies (SMPS)
  • Motor drives
  • Battery management systems
  • Power management for computers and servers
  • Automotive applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PHB78NQ03LT,118 is no exception. This product is manufactured with stringent quality control processes, ensuring high reliability and performance consistency for critical applications.

Environmental Compliance

The PHB78NQ03LT,118 is compliant with RoHS and other environmental regulations, reflecting NXP's dedication to environmental responsibility and the production of eco-friendly components.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess