EN
  • EN
  • DE

PHC2300

Part No PHC2300
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description Complementary enhancement mode MOS transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237242-PHC2300
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHC2300 CAD Model

Description

The NXP PHC2300 is an advanced, high-performance logic chip designed to meet the needs of a wide range of industrial and commercial applications. This innovative product is part of NXP's renowned portfolio of semiconductor solutions, which are known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • High-Speed Operation: The PHC2300 is engineered for rapid signal processing, ensuring swift and efficient performance in systems that require high-speed logic operations.
  • Low Power Consumption: Despite its high-speed capabilities, the PHC2300 maintains low power consumption, making it an ideal choice for energy-sensitive applications.
  • Robust Temperature Range: With an operating temperature range that suits various environments, the PHC2300 can reliably function in both industrial and commercial settings.
  • Advanced Packaging: NXP's commitment to innovation is evident in the PHC2300's packaging, which is designed for optimal thermal performance and space-saving on circuit boards.

Applications

The versatility of the PHC2300 allows it to be used in a multitude of applications, including but not limited to:

  • High-speed data processing systems
  • Complex industrial automation and control systems
  • Telecommunications infrastructure
  • Consumer electronics

Technical Specifications

At the core of the PHC2300's technical prowess are its specifications that cater to demanding applications:

  • Voltage Range: Compatible with standard logic level voltages, providing flexibility in various circuit designs.
  • Logic Type: Incorporates advanced logic gates that are essential for complex computation and signal processing tasks.
  • Package / Case: The device comes in a user-friendly package, ensuring ease of integration into existing systems.

In conclusion, the NXP PHC2300 is a testament to NXP's leadership in semiconductor innovation. It delivers the performance, efficiency, and reliability that modern electronic systems demand. Whether you're developing the next generation of industrial machines or enhancing consumer electronics, the PHC2300 stands ready to elevate your project to new heights of technical excellence.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8267 $57.9204
30+ $3.9605 $118.8150
46+ $3.8369 $176.4974
63+ $3.7133 $233.9379
81+ $3.5897 $290.7657
108+ $3.2178 $347.5224
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess