EN
  • EN
  • DE

PHD14NQ20T,118

Part No PHD14NQ20T,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 14A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 38nC @ 10V
Max Input Capacitance 1500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 230 mOhm @ 7A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1087794-PHD14NQ20T,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHD14NQ20T,118 CAD Model

Description

The PHD14NQ20T,118 is a cutting-edge MOSFET transistor developed by NXP Semiconductors, a leader in the field of high-performance semiconductor products. This particular component is designed to offer exceptional efficiency and power handling capabilities, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Type: N-channel TrenchMOS™ logic level FET
  • Package: DPAK (TO-252) surface-mount
  • VDSS: 200V - High drain-source voltage for robust performance
  • ID: 14A - High continuous drain current
  • RDS(on): 0.135 Ohm - Low on-state resistance for improved efficiency
  • Gate Charge (Qg): Low - Ensures faster switching and reduced losses
  • Configuration: Single - Focused on individual MOSFET performance

Applications

The PHD14NQ20T,118 is suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Power management systems
  • Automotive applications
  • High-efficiency power inverters

Performance and Durability

Designed with NXP's advanced TrenchMOS technology, the PHD14NQ20T,118 offers superior performance with a focus on reducing conduction and switching losses. This technology ensures that the MOSFET operates efficiently, even under high switching frequencies and demanding conditions. The robust construction and high-quality materials used in the manufacture of the PHD14NQ20T,118 make it a reliable component for both industrial and automotive environments where durability is a key concern.

Environmental and Quality Standards

NXP Semiconductors is committed to delivering products that not only meet but exceed environmental and quality standards. The PHD14NQ20T,118 is no exception and is designed to comply with the RoHS directive, ensuring that it is free from harmful substances. Additionally, the product is qualified according to industry standards, which guarantees its performance and reliability over its intended lifespan.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess