EN
  • EN
  • DE

PHD16N03LT,118

Part No PHD16N03LT,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 16A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 8.5nC @ 10V
Max Input Capacitance 210pF @ 30V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 32.6W (Tc)
Maximum Rds On at Id,Vgs 67 mOhm @ 16A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1087795-PHD16N03LT,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHD16N03LT,118 CAD Model

Description

NXP PHD16N03LT,118 - N-channel TrenchMOS Logic Level FET

The PHD16N03LT,118 is a high-performance, logic level N-channel Field-Effect Transistor (FET) designed and manufactured by NXP Semiconductors. This TrenchMOS transistor is part of NXP's leading-edge TrenchMOS portfolio, which is renowned for providing low on-state resistance and high switching performance. The device is particularly suitable for use in a wide range of power management applications.

Key Features:

  • Low Threshold Voltage: The device operates at a low logic level gate drive, making it compatible with modern microcontrollers and other logic-level devices.
  • High-Efficiency: With its low on-state resistance (R<sub>DS(on)), the PHD16N03LT,118 ensures high efficiency, which is critical for power-sensitive applications.
  • High-Speed Switching: The transistor is optimized for fast switching, reducing losses and improving performance in switching applications.
  • Robust Thermal Performance: Its TO-252 (DPAK) package is designed for improved thermal conduction, allowing for higher current carrying capacity and reliability under thermal stress.

Applications:

The versatility of the PHD16N03LT,118 makes it an excellent choice for a diverse range of applications, including:

  • DC/DC converters
  • Motor drivers
  • Power management circuits
  • Load switches
  • Battery management systems
  • Automotive applications

Technical Specifications:

  • Drain-Source Voltage (V<sub>DS): 30V
  • Continuous Drain Current (I<sub>D): 16A
  • Power Dissipation (P<sub>D): 45W
  • Operating Temperature Range: -55°C to +175°C

The PHD16N03LT,118 from NXP is a testament to the company's commitment to delivering high-quality, power-efficient semiconductor solutions. Its low threshold voltage and high-speed switching capabilities make it a preferred choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess