EN
  • EN
  • DE

PHD23NQ15T

Part No PHD23NQ15T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084716-PHD23NQ15T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PHD23NQ15T CAD Model

Description

The NXP PHD23NQ15T is a high-performance, TrenchMOS logic level FET designed to deliver efficient power management and conversion within a compact footprint. This advanced semiconductor device is part of NXP's renowned TrenchMOS portfolio, which is synonymous with excellence in the field of power MOSFET technology.

Key Features

  • Low Threshold Voltage: The device boasts a low threshold voltage, making it suitable for logic-level drive applications.
  • High-Speed Switching: With its TrenchMOS technology, the PHD23NQ15T offers high-speed switching capabilities, which is crucial for modern power conversion applications.
  • Reduced Power Dissipation: The MOSFET's low on-state resistance (RDS(on)) minimizes power loss, thus improving overall system efficiency.
  • Robust Thermal Performance: The PHD23NQ15T is designed to handle high thermal loads, ensuring reliability even under strenuous operating conditions.
  • Compact Package: Housed in a tiny SOT223 package, this product is ideal for space-constrained applications.

Applications

The NXP PHD23NQ15T is versatile and can be used in a wide range of applications, including:

  • DC/DC converters
  • Power management circuits
  • Motor control systems
  • Computing and server power supplies
  • Automotive electronics
  • LED lighting solutions

Product Specifications

Parameter Value
Drain-Source Voltage (VDS) 150V
Continuous Drain Current (ID) 23A
Power Dissipation (PD) 43W
On-State Resistance (RDS(on)) 0.135Ω

With its robust design and cutting-edge TrenchMOS technology, the NXP PHD23NQ15T is an excellent choice for designers looking to optimize power efficiency and performance in their electronic systems. Its ability to operate at logic-level voltages also facilitates easier integration into existing circuit designs without the need for additional drive circuitry.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess