EN
  • EN
  • DE

PHD45N03LTA,118

Part No PHD45N03LTA,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 40A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Series TrenchMOS
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 25V
Current - Continuous Drain (Id) @ 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 3.5V, 10V
Vgs(th) (Maximum) @ Id 2V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 19nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds 700pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 65W (Tc)
Rds On (Maximum) @ Id, Vgs 21 mOhm @ 25A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package DPAK
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 763677-PHD45N03LTA,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHD45N03LTA,118 CAD Model

Description

The PHD45N03LTA,118 is a high-performance, N-channel TrenchMOS™ logic level FET designed and manufactured by NXP Semiconductors, a leader in the field of high-quality semiconductor products. This particular MOSFET is engineered to deliver efficient power management and switching with a focus on minimizing on-state resistance and maximizing load efficiency, making it a suitable choice for a wide range of applications.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage which enables it to be driven directly by logic-level voltages, making it compatible with microcontroller and logic circuitry without the need for level-shifting circuits.
  • High-Speed Switching: With its fast switching capabilities, the PHD45N03LTA,118 is ideal for high-frequency applications, ensuring minimal power loss and heat generation.
  • Low On-State Resistance (R<sub>DS(on)): Its low on-state resistance reduces conduction losses and improves overall efficiency, which is crucial for power-intensive applications.
  • Advanced TrenchMOS™ Technology: Utilizing NXP's proprietary TrenchMOS™ technology, this MOSFET offers superior performance in terms of switching speed, thermal characteristics, and reliability.

Applications

The versatility of the PHD45N03LTA,118 makes it an excellent choice for a variety of applications, including:

  • DC/DC converters
  • Power management systems
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Load switches

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 30V Continuous Drain Current (I<sub>D) 45A Power Dissipation (P<sub>D) 110W Operating Temperature Range -55°C to +175°C Package TO-252 (DPAK)

For designers and engineers looking for a robust and reliable power MOSFET with logic level drive, the PHD45N03LTA,118 from NXP Semiconductors is an excellent choice that promises to deliver high performance in a compact and efficient package.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess