EN
  • EN
  • DE

PHD77NQ03T+118

Part No PHD77NQ03T+118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 75A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.2V @ 1mA
Max Gate Charge 17.1nC @ 10V
Max Input Capacitance 860pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 107W (Tc)
Maximum Rds On at Id,Vgs 9.5 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 209902-PHD77NQ03T+118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHD77NQ03T+118 CAD Model

Description

The NXP PHD77NQ03T+118 is a state-of-the-art MOSFET designed for high-efficiency power conversion and management applications. This advanced semiconductor device is part of NXP's leading-edge portfolio, known for its reliability and performance in challenging environments.

Key Features

  • Low On-Resistance: The PHD77NQ03T+118 boasts an exceptionally low on-resistance, which significantly reduces conduction losses and enhances overall efficiency.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET is capable of operating at high frequencies, which is essential for modern power supply designs.
  • Robust Thermal Performance: With an excellent thermal design, the PHD77NQ03T+118 can handle higher currents and operate at elevated temperatures without compromising on performance.
  • Logic-Level Compatible: This device can be driven directly from low-voltage control logic, eliminating the need for additional driver circuitry and simplifying the overall design.

Applications

The versatility of the PHD77NQ03T+118 makes it suitable for a wide range of applications, including:

  • DC-DC Converters
  • Power Management Systems
  • Motor Drives
  • Computing and Server Power Supplies
  • Automotive Electronics
  • Telecommunication Equipment

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 30V Continuous Drain Current (I<sub>D) 25A Power Dissipation (P<sub>D) 83W Operating Temperature Range -55°C to +175°C

Quality and Reliability

NXP is committed to delivering high-quality and reliable components. The PHD77NQ03T+118 is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and automotive applications.

Ordering Information

To purchase the PHD77NQ03T+118 or obtain more information, customers can visit NXP's official website or contact authorized distributors. The product is available in bulk quantities and is ready to be integrated into your next high-performance power management solution.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess