EN
  • EN
  • DE

PHD9NQ20T

Part No PHD9NQ20T
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 8.7A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 8.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 24nC @ 10V
Max Input Capacitance 959pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 88W (Tc)
Maximum Rds On at Id,Vgs 400 mOhm @ 4.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 042104-PHD9NQ20T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHD9NQ20T CAD Model

Description

Product Overview: NXP PHD9NQ20T

The NXP PHD9NQ20T is a state-of-the-art MOSFET designed for high-efficiency power management applications. This device is part of NXP's TrenchMOS™ portfolio, which is renowned for its advanced technology that enables low threshold voltage, low conduction losses, and high switching speeds. The PHD9NQ20T is particularly suitable for applications requiring a balance between high performance and energy efficiency.

Key Features

  • Low On-State Resistance: The device offers an extremely low on-state resistance (R<sub>DS(on)), which reduces power losses during operation, improving overall efficiency and thermal performance.
  • High-Speed Switching: With its fast switching capabilities, the PHD9NQ20T minimizes energy losses during the transition from on to off states, making it ideal for high-frequency power switching applications.
  • Enhanced Thermal Performance: The MOSFET is designed with an optimized thermal footprint that ensures reliable operation even under high temperature conditions.
  • Robust Package Design: Encased in a compact SOT-223 package, the PHD9NQ20T is not only space-efficient but also robust enough to withstand harsh operating conditions, making it a versatile choice for various electronic designs.

Applications

The NXP PHD9NQ20T is particularly adept for use in a wide range of applications, including:

  • DC/DC converters
  • Power management circuits
  • Motor control systems
  • Switching regulators
  • Load switches
  • Automotive applications

Technical Specifications

The PHD9NQ20T boasts impressive technical specifications that make it a top choice for designers looking for a reliable MOSFET:

  • Drain-source voltage (V<sub>DS): 200V
  • Continuous drain current (I<sub>D): 6.7A
  • Power dissipation (P<sub>D): Up to 1.25W
  • Operating temperature range: -55°C to +150°C

With its combination of efficiency, speed, and power, the NXP PHD9NQ20T is an excellent MOSFET choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0822 $72.1644
4+ $29.6061 $118.4244
7+ $28.6810 $200.7670
9+ $27.7558 $249.8022
11+ $26.8307 $295.1377
15+ $24.0552 $360.8280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess