Introducing the PHE13005X/01 Silicon Diffused Power Transistor
The PHE13005X/01 is a high-voltage, high-speed power transistor designed by NXP Semiconductors, a leader in the semiconductor industry. This product is a part of their extensive range of discrete bipolar transistors, crafted to deliver efficiency and reliability for a wide array of electronic applications. The PHE13005X/01 is particularly well-suited for use in power supplies, converters, and in various switching applications where robust performance is a necessity.
Key Features
- High Voltage Capability: The PHE13005X/01 can handle high voltages efficiently, making it ideal for applications that require a robust electrical performance.
- High-Speed Switching: Its design allows for fast switching speeds, which is crucial for power regulation and conversion applications.
- Silicon Diffused: The silicon diffusion process used in manufacturing this transistor ensures a high level of reliability and performance.
- High Power Dissipation: With its ability to dissipate high amounts of power, this transistor can handle significant loads without performance degradation.
Applications
The versatility of the PHE13005X/01 makes it an excellent choice for a variety of applications, including:
- Switch mode power supplies (SMPS)
- Power converters
- Motor controllers
- High-frequency lighting
- Energy management
Product Specifications
The PHE13005X/01 boasts a range of technical specifications that make it a powerful component in any electrical circuit:
- V<sub>CEO: 700V - Capable of withstanding high collector-emitter voltages.
- I<sub>C: 4.0A - Adequate collector current rating for a variety of power applications.
- P<sub>tot: 40W - High total power dissipation for robust operation.
With its combination of high-voltage capability, speed, and power efficiency, the PHE13005X/01 from NXP is engineered to meet the demands of modern electronic circuits. Its robust design ensures that it remains a reliable component in even the most challenging environments. Whether you're designing power supplies or looking to enhance your power management systems, the PHE13005X/01 offers the performance and quality you can trust from NXP Semiconductors.