EN
  • EN
  • DE

PHE13005X

Part No PHE13005X
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Silicon diffused power transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 347649-PHE13005X
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHE13005X CAD Model

Description

NXP PHE13005X High Voltage Power Transistor

The NXP PHE13005X is a silicon power transistor designed for high-speed switching applications. This product is part of NXP's extensive portfolio of semiconductor solutions that are known for their reliability and performance. The PHE13005X is particularly suitable for use in power supply circuits, converters, inverters, and other power control applications that require a component capable of handling high voltages and currents efficiently.

With its state-of-the-art bipolar technology, the PHE13005X offers excellent performance characteristics, including a high collector-emitter breakdown voltage (V<sub>CEO) of 700V, which provides a significant margin for high voltage operations. This feature ensures safe operation under stressful conditions and contributes to the longevity of the device. The transistor is also characterized by a collector current (I<sub>C) rating of up to 4A continuous, making it capable of driving substantial loads without overheating or failure.

The product boasts a low collector-emitter saturation voltage (V<sub>CE(sat)), which translates to reduced power dissipation and improved energy efficiency in applications. This is particularly beneficial in designs where thermal management is a critical consideration, as it helps to minimize the need for additional cooling components.

Another key feature of the PHE13005X is its high-speed switching capability, which is essential for applications that require rapid on-off cycling. This ability to switch at high frequencies enables more efficient operation and can lead to smaller and lighter power supply designs due to reduced transformer and filter sizes.

The device is housed in a TO-220AB plastic package, which offers a balance between thermal performance and compactness. The TO-220AB package is widely used in the industry and is known for its ease of mounting and integration into various circuit designs.

In summary, the NXP PHE13005X is a robust and versatile high voltage power transistor that offers a combination of high voltage capability, efficient energy use, and high-speed switching. These features make it an excellent choice for designers seeking a reliable transistor for their high-performance power applications.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6750 $58.8500
53+ $2.1945 $116.3085
82+ $2.1264 $174.3648
113+ $2.0582 $232.5766
146+ $1.9889 $290.3794
195+ $1.7833 $347.7435
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess