EN
  • EN
  • DE

PHK31NQ03LT,518

Part No PHK31NQ03LT,518
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 30.4A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 30.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.15V @ 1mA
Max Gate Charge 33nC @ 4.5V
Max Input Capacitance 4235pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 6.9W (Tc)
Maximum Rds On at Id,Vgs 4.4 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 347759-PHK31NQ03LT,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHK31NQ03LT,518 CAD Model

Description

    

Product Overview: PHK31NQ03LT,518 by NXP Semiconductors

    

        The PHK31NQ03LT,518 is a cutting-edge MOSFET transistor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This component is part of NXP's TrenchMOS™ portfolio, which is known for its high efficiency and performance in power management applications. The PHK31NQ03LT,518 is a particularly versatile and robust device suitable for a wide range of electronic applications.    

    

Key Features

    
            
  • Low On-Resistance: The device boasts a low on-state resistance (RDS(on)), which enhances its efficiency by minimizing power loss during operation.
  •         
  • High-Speed Switching: It is designed for high-speed switching applications, ensuring quick response times and improved performance in circuits that require frequent on/off operations.
  •         
  • Enhanced Thermal Performance: The PHK31NQ03LT,518 has excellent thermal characteristics, enabling it to maintain stable operation even under high temperature conditions.
  •         
  • Logic Level Gate Drive: This MOSFET can be driven by logic-level voltages, making it compatible with a variety of control circuits and reducing the need for additional level-shifting components.
  •     
    

Applications

    

        With its robust design and high performance, the PHK31NQ03LT,518 is well-suited for a variety of applications, including but not limited to:    

    
            
  • Power supply units
  •         
  • DC/DC converters
  •         
  • Motor control circuits
  •         
  • Automotive applications
  •         
  • Switch mode power supplies (SMPS)
  •     
    

Reliability and Quality

    

        NXP Semiconductors is committed to providing high-quality and reliable components. The PHK31NQ03LT,518 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards. Customers can trust this product for their critical and demanding electronic designs.    

    

Environmental Compliance

    

        In keeping with NXP's dedication to environmental responsibility, the PHK31NQ03LT,518 is designed to comply with current environmental regulations. It is RoHS compliant, which means it is free from hazardous substances, making it a safer choice for both consumers and the environment.    

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess