EN
  • EN
  • DE

PHKD13N03LT,518

Part No PHKD13N03LT,518
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 10.4A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 10.4A
Maximum Rds On at Id,Vgs 20 mOhm @ 8A, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 10.7nC @ 5V
Max Input Capacitance 752pF @ 15V
Maximum Power Dissipation 3.57W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 105205-PHKD13N03LT,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHKD13N03LT,518 CAD Model

Description

The PHKD13N03LT,518 is a state-of-the-art MOSFET transistor developed by NXP Semiconductors, a renowned leader in the semiconductor industry. This product is designed to offer high-speed switching performance with low on-state resistance, making it an ideal choice for power management applications.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, ensuring that it can be driven by low-voltage logic levels, which is particularly beneficial for battery-operated devices.
  • High Efficiency: With low on-state resistance (R<sub>DS(on)), the PHKD13N03LT,518 provides high efficiency, which helps in reducing power losses and improving overall system performance.
  • Fast Switching Speed: The component is designed for fast switching, enabling high-frequency operation which is crucial for modern electronic applications.
  • Robust Thermal Performance: The MOSFET can handle significant power and still maintain stability thanks to its excellent thermal characteristics, ensuring reliable operation even under high load conditions.
  • Logic Level Gate Drive: It can be driven directly from microcontrollers or other logic devices, simplifying circuit design and reducing component count.

Applications

The PHKD13N03LT,518 MOSFET is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • DC/DC converters
  • Power management circuits
  • Motor control systems
  • Switched mode power supplies (SMPS)
  • Load switching
  • Automotive applications

Reliability and Quality

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The PHKD13N03LT,518 MOSFET is manufactured with the latest technology and undergoes rigorous testing to ensure it meets the stringent requirements of industrial and automotive applications. Customers can trust this product to provide consistent performance and longevity.

Environmental Compliance

Adherence to environmental standards is a priority for NXP. The PHKD13N03LT,518 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain hazardous materials commonly used in electronics. This commitment to sustainability makes it a responsible choice for environmentally conscious organizations.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7564 $60.5120
165+ $0.7077 $116.7705
255+ $0.6833 $174.2415
365+ $0.6345 $231.5925
475+ $0.6101 $289.7975
595+ $0.5857 $348.4915
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,430 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess