EN
  • EN
  • DE
  • IT

PHKD13N03LT

Part No PHKD13N03LT
Manufacturer NXP / Nexperia
Description Dual TrenchMOS™ logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237265-PHKD13N03LT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PHKD13N03LT CAD Model

Description

The NXP PHKD13N03LT is a high-performance, N-channel TrenchMOS™ logic level FET designed to deliver efficient power management within a compact footprint. This field-effect transistor is part of NXP's leading-edge TrenchMOS portfolio, which is renowned for providing low on-state resistance, high switching speed, and excellent thermal performance.

Key Features

  • Low Threshold Voltage: The device has a low threshold voltage, making it compatible with logic-level drive signals and suitable for low-voltage gate drive circuits.
  • High Efficiency: With its low on-state resistance (R<sub>DS(on)), the PHKD13N03LT ensures minimal power loss during operation, enhancing overall efficiency.
  • High-Speed Switching: The transistor is optimized for fast switching applications, enabling high-frequency operation with reduced switching losses.
  • Thermal Performance: The TrenchMOS technology used in this FET provides excellent thermal characteristics, allowing for stable operation even under high current and temperature conditions.
  • Compact Size: The PHKD13N03LT comes in a small SOT428 (D-PAK) surface-mount package, which is ideal for applications where space is at a premium.

Applications

The versatility of the NXP PHKD13N03LT makes it suitable for a wide range of applications, including:

  • DC/DC converters
  • Power management circuits
  • Motor control systems
  • Load switches
  • Battery management systems
  • Computing and server applications

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PHKD13N03LT is no exception, and it is manufactured to ensure consistent performance and longevity in a variety of operating conditions.

Conclusion

With its combination of low on-state resistance, high-speed switching, and thermal efficiency, the NXP PHKD13N03LT is an excellent choice for designers looking to optimize power management in their electronic systems. Its logic level compatibility and compact packaging further enhance its appeal for a broad spectrum of industrial, automotive, and consumer applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6201 $56.7035
85+ $1.3293 $112.9905
135+ $1.2878 $173.8530
180+ $1.2462 $224.3160
235+ $1.2048 $283.1280
315+ $1.0801 $340.2315
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,191 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess