EN
  • EN
  • DE

PHM15NQ20T,518

Part No PHM15NQ20T,518
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 17.5A 8HVSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 200 V 17.5A (Tc) 62.5W (Tc) Surface Mount 8-HVSON (5x6)
Manufacturer NXP
Series TrenchMOS™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-HVSON (5x6)
Family Name PHM15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 934057304518, PHM15NQ20T /T3, PHM15NQ20T /T3-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889042-PHM15NQ20T,518
Ultra Librarian 3D Model Ultra Librarian PHM15NQ20T,518 CAD Model

Description

The PHM15NQ20T,518 is a cutting-edge MOSFET transistor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This device is part of NXP's extensive portfolio of metal-oxide-semiconductor field-effect transistors (MOSFETs) that are engineered to deliver high performance and reliability for a wide range of applications.

Key Features:

  • Low On-Resistance: The PHM15NQ20T,518 boasts an exceptionally low on-resistance, which translates into reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET can operate at high frequencies, making it ideal for power conversion and management tasks in modern electronic devices.
  • Enhanced Thermal Performance: The device comes in a compact package that offers excellent thermal characteristics, ensuring stability and longevity even under high-temperature operating conditions.
  • Robustness: NXP's MOSFETs are known for their ruggedness, and the PHM15NQ20T,518 is no exception. It is built to withstand harsh electrical environments and provide consistent performance over its lifespan.

Applications:

The PHM15NQ20T,518 MOSFET is versatile and can be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • Lighting and LED drivers
  • Automotive applications
  • High-performance computing

Technical Specifications:

Characteristic Value Drain-Source Voltage (V<sub>DS) 200 V Continuous Drain Current (I<sub>D) 15 A Power Dissipation (P<sub>D) 45 W Operating Temperature Range -55°C to +175°C

Whether you're designing power management systems or looking to enhance the efficiency of your electronic designs, the PHM15NQ20T,518 from NXP Semiconductors is a reliable and powerful component that offers superior performance and durability.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess