The PHM4430DL,115 is a high-performance, dual N-channel TrenchMOS logic level FET from NXP Semiconductors, designed to deliver efficient power management within a compact form factor. This field-effect transistor (FET) is part of NXP's leading-edge TrenchMOS portfolio, which is renowned for its low threshold voltage and reduced on-state resistance, providing designers with a solution that enhances energy efficiency in a wide array of applications.
Key Features
- Low Threshold Voltage: The device operates at a low logic level gate drive, making it compatible with modern microcontroller outputs and facilitating easy control in various circuit configurations.
- High-Efficiency Operation: With its reduced on-state resistance (RDS(on)), the PHM4430DL,115 minimizes conduction losses, which is critical for power-sensitive designs.
- Dual N-Channel Configuration: The dual N-channel setup allows for space-saving in PCB designs, providing the capability to switch two separate circuits within a single package.
- Power-SO8 Package: Encased in a compact Power-SO8 package, this product is optimized for surface-mount technology, ensuring a small footprint on the circuit board and facilitating efficient thermal dissipation.
Applications
The versatility of the PHM4430DL,115 makes it suitable for a broad spectrum of applications, including:
- DC-to-DC converters
- Power management circuits
- Motor control systems
- Load switching
- Battery management systems
- Computing and telecommunications
Product Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
30V |
| Continuous Drain Current (ID) |
8.3A |
| Power Dissipation (PD) |
1.25W |
| Operating Temperature Range |
-55°C to +150°C |
With its robust performance and energy-saving attributes, the PHM4430DL,115 from NXP Semiconductors is an excellent choice for designers looking to optimize their power management solutions in both industrial and consumer electronic products.