EN
  • EN
  • DE

PHM7030DL115

Part No PHM7030DL115
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description S Tr PHM7030DL 1N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1084726-PHM7030DL115
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PHM7030DL115 CAD Model

Description

The PHM7030DL115 is a cutting-edge semiconductor product from NXP Semiconductors, designed to cater to the demanding needs of modern electronic systems. This high-performance product is part of NXP's extensive portfolio of integrated circuits and is known for its reliability, efficiency, and advanced features.

Key Features

  • High Integration: The PHM7030DL115 is a highly integrated device, which allows for reduced system complexity and a smaller footprint on the circuit board. This integration helps in minimizing the number of external components required, leading to cost savings and a more streamlined design.
  • Energy Efficiency: Designed with power conservation in mind, this product boasts excellent energy efficiency, making it ideal for use in battery-powered devices or applications where power consumption is a critical factor.
  • Robust Performance: NXP's commitment to quality ensures that the PHM7030DL115 delivers robust performance across a wide range of operating conditions, ensuring reliability and longevity in the field.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the PHM7030DL115 offers superior speed, functionality, and signal processing capabilities, which are essential for high-speed and high-accuracy applications.

Applications

The versatility of the PHM7030DL115 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

While specific technical details are essential for engineers and designers, they are beyond the scope of this general overview. However, the PHM7030DL115 is built to meet stringent industry standards and specifications, ensuring compatibility and easy integration into various electronic systems.

Conclusion

The PHM7030DL115 from NXP Semiconductors is a testament to NXP's dedication to innovation and excellence in the field of semiconductor design and manufacturing. With its combination of integration, energy efficiency, robust performance, and advanced technology, it stands as a top choice for developers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess